XP Power AC DC Converters VCE20US05

Description
Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-VCE20US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-VCE20US05-ND
AC DC Converters 1470-VCE20US05-ND
Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Xp Power - 51AH4572 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Xp Power
51AH4572
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Xp Power 51AH4572
POWER SUPPLY, AC-DC, 5V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:33mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:33mm RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 5V, 4A Rohs Compliant Xp Power - 64AH9110 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 4A Rohs Compliant Xp Power
64AH9110
Power Supply, Ac-Dc, 5V, 4A Rohs Compliant Xp Power 64AH9110
POWER SUPPLY, AC-DC, 5V, 4A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VCE20US05-ND 51AH4572 64AH9110
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 5V, 4A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 4 amps 4 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DCR80-125T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details