XP Power SDS120 Series DC Power Supply SDS120PS09B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PS09B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PS09B
SDS120 Series DC Power Supply SDS120PS09B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet
Power Supply Rohs Compliant Xp Power - 67X3863 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Rohs Compliant Xp Power
67X3863
Power Supply Rohs Compliant Xp Power 67X3863
POWER SUPPLY ROHS COMPLIANT: YES

POWER SUPPLY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number SDS120PS09B 67X3863
Product Name SDS120 Series DC Power Supply Power Supply Rohs Compliant Xp Power
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Laboratory
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1409-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details