POWER SUPPLY, AC-DC, 9V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 01AC0433 |
| Product Name | Power Supply, Ac-Dc, 9V, 0.55A; Power Supply Approvals Xp Power |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 9.0 volts |