Texas Instruments High-Performance Analog Signal Conditioner/Transmitter UC3901N

Description
IC, ISOLATED FB GENERATOR 14-DIP; REFERENCE OUTPUT CURRENT:10MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:40V; DIGITAL IC CASE:DIP; NO. OF PINS:14PINS; FEEDBACK GENERATOR APPLICATIONS:SUPPORT S DEFENCE, AEROSPACE AND MEDICAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, ISOLATED FB GENERATOR 14-DIP; REFERENCE OUTPUT CURRENT:10MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:40V; DIGITAL IC CASE:DIP; NO. OF PINS:14PINS; FEEDBACK GENERATOR APPLICATIONS:SUPPORT S DEFENCE, AEROSPACE AND MEDICAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 16842510 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
16842510
Signal Conditioner/Transmitter 16842510
IC, ISOLATED FB GENERATOR 14-DIP; REFERENCE OUTPUT CURRENT:10MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:40V; DIGITAL IC CASE:DIP; NO. OF PINS:14PINS; FEEDBACK GENERATOR APPLICATIONS:SUPPORT S DEFENCE, AEROSPACE AND MEDICAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, ISOLATED FB GENERATOR 14-DIP; REFERENCE OUTPUT CURRENT:10MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:40V; DIGITAL IC CASE:DIP; NO. OF PINS:14PINS; FEEDBACK GENERATOR APPLICATIONS:SUPPORTS DEFENCE, AEROSPACE AND MEDICAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 16842510
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details