ITW Switches USA Series 22 22-504

Description
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available
Datasheet
Description
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 22 - 22-504 - ITW Switches USA
Buffalo Grove, IL, USA
Series 22
22-504
Series 22 22-504
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available

MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES
This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must.
KEY FEATURES:
• Gold or silver contacts
• Variety of terminal styles
• UL recognized and CSA certified
• Roller lever and overtravel plunger actuator are available

Datasheet
Miniature Snap Action Switch - 18563343 - Radwell International
Willingboro, NJ, United States
Miniature Snap Action Switch
18563343
Miniature Snap Action Switch 18563343
MICROSWITCH, MINIATURE, PIN PLUNGER, DPDT, QUICK CONNECT, 10 A, 25 VDC. FREE 2 YEAR RADWELL WARRANTY

MICROSWITCH, MINIATURE, PIN PLUNGER, DPDT, QUICK CONNECT, 10 A, 25 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
22-504
Basic / Snap Action Switches 22-504
Basic / Snap Action Switches SNAP ACTION SWITCH MINI 10A DBL POLE

Basic / Snap Action Switches SNAP ACTION SWITCH MINI 10A DBL POLE

Buy Now Datasheet

Technical Specifications

  ITW Switches USA Radwell International VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 22-504 18563343 22-504
Product Name Series 22 Miniature Snap Action Switch Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature) Pushbutton Style; Plunger
Common Size Miniature Miniature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351460-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2326127 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Micro Switches - 8046253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details