Radwell International Datasheets for High Voltage Relays

High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more

Page: 1 2 3
Product Name Notes
AXICOM Panel Accessories V23134A53C643
DISCONTINUED BY MANUFACTURER, CLASS 389 FLANGE MOUNT POWER RELAY, 25 AMP, 120 VAC, 1700 OHM, DPDT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RELAY, 1/3 HP, 120/240 VAC, 24 VDC, 10 AMPS, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RELAY, 110/120 VAC, 1.1 KOHM, 30 AMP, SPST-NO-DM/SPST-NC-D B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RELAY, 14 PINS, 75 MA COIL CURRENT, 160 OHMS COIL RESISTANCE, 12V DC COIL VOLTAGE, 3 A CURRENT RATING, 120 V AC, 30 V DC, 4PDT.
DISCONTINUED BY MANUFACTURER, POWER RELAY, 290OHM, DPDT, 40AMP, 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RELAY, 6 PDT, 24 VDC, 5 AMP, PLUG IN TYPE, MINIATURE, 20 BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RELAY, DPDT, 12VDC, 5A, PLUG IN; RELAY TYPE:MINIATURE; COIL VOLTAGE VDC NOM:12V; CONTACT CURRENT MAX:5A; CONTACT VOLTAGE AC NOM:120V; CONTACT VO. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, POWER RELAY, SERIES: VSB, 24 VDC, HIGH SENSITIVITY TYPE (530 MW), 1 FORM A (SPST-NO), FLUX FREE TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, ELECTROMECHANICAL, 110/120 VAC COIL VOLTAGE, 4.43 K-OHM COIL RESISTANCE, DOUBLE POLE DOUBLE THROW CONTACT CONFIGURATION, 10 AMP MAX CURRENT, (27.9X21)MM PLUG-IN POWER RELAY. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, RELAY, POWER RELAY, DPDT, 24VDC, 5A, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
MAGNECRAFT Panel Accessories W389ACX-9
MAGNECRAFT Panel Accessories W78ARCSX-11
MAGNECRAFT Panel Accessories W9AS1A52-120
POWER RELAY 40A 240VAC. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, 12 VDC, 10 A, 5 OHMS, SPDT . FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, 5VDC, 4A, DPDT, 29MM 13.5MM 25.5MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, DPDT, 24VDC, 25A, FLANGE; RELAY TYPE:POWER; COIL VOLTAGE VDC NOM:24V; CONTACT CURRENT MAX:25A; CONTACT VOLTAGE AC NOM:300V; CONTACT VOLTA. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, DPDT, 8 A, 240 VAC, SOCKET, 24VDC COIL, XT SERIES. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, DPST-NO, 120VAC, 40A, PANEL; RELAY TYPE:POWER; COIL VOLTAGE VAC NOM:120V; CONTACT CURRENT MAX:40A; CONTACT VOLTAGE AC NOM:600V; CONTACT V. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, DPST-NO, 24 VDC, 40 AMP, PANEL MOUNT, 600 VAC SWITCHING VOLTAGE, NON-LATCHING. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, NON-LATCHING, SCREW TERMINAL, 24VDC, 290OHM, 40A, DPDT. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, SPDT, 120VAC, 40A, PANEL; RELAY TYPE:POWER; COIL VOLTAGE VAC NOM:120V; CONTACT CURRENT MAX:40A; CONTACT VOLTAGE AC NOM:600V; CONTACT VOLT. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, SPDT, 24 VDC, 6 A, SNR SERIES, THROUGH HOLE, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, SPDT, 24VDC, 20A. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, SPDT, 24VDC, 40A, PANEL; RELAY TYPE:POWER; COIL VOLTAGE VDC NOM:24V; CONTACT CURRENT MAX:40A; CONTACT VOLTAGE AC NOM:600V; CONTACT VOLTAG. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, SPDT, 5A, 250VAC, TH; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:12VDC; CONTACT CURRENT:5A; PRODUCT RANGE:V23148 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:250V; RELAY ROHS COMPLIANT: YES. FREE 2...
POWER RELAY, SPST-NO, 120 VAC, 40 A, VAC NOM 120 V, CONTACT CURRENT MAX 40 A, CONTACT VOLTAGE AC NOM 600 V, CONTACT V. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, SPST-NO, 120VAC, 30 AMP, FLANGE; RELAY TYPE:MINIATURE; COIL VOLTAGE VAC NOM:120V; CONTACT CURRENT MAX:30A; CONTACT VOLTAGE AC NOM:240V; CONTA. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY; COIL VOLTAGE VDC NOM:12V; COIL RESISTANCE:100OHM; NO. OF POLES:2; CONTACTS:DPDT; RELAY MOUNTING:PLUG IN; CARRY CURRENT:25A; RELAY TERMINA. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC MAGNECRAFT W389ACX-4, POWER RELAY, 120VAC, PLUG IN STYLE WITH DUST COVER. 3PDT 20A PER POLE, SIDE TAB MOUNT. FREE 2 YEAR RADWELL WARRANTY

<< Prev