TE Connectivity Power Relays, Over 2 Amps - V23092-A1024-A201 V23092-A1024-A201

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1278824-V23092-A1024 -A201 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 3.4 kOhms Coil Current: 7.0mA Operate Time: 12ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 6A Switching Voltage: 400VAC - Max Release Time: 5ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): V23092-A1024-A301; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 Must Operate Voltage: 16.8 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1278824-V23092-A1024 -A201 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 3.4 kOhms Coil Current: 7.0mA Operate Time: 12ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 6A Switching Voltage: 400VAC - Max Release Time: 5ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): V23092-A1024-A301; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 Must Operate Voltage: 16.8 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23092-A1024-A201 - 1278824-V23092-A1024-A201 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23092-A1024-A201
1278824-V23092-A1024-A201
Power Relays, Over 2 Amps - V23092-A1024-A201 1278824-V23092-A1024-A201
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1278824-V23092-A1024 -A201 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 3.4 kOhms Coil Current: 7.0mA Operate Time: 12ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 6A Switching Voltage: 400VAC - Max Release Time: 5ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): V23092-A1024-A301; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 Must Operate Voltage: 16.8 VDC Must Release Voltage: 1.2 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1278824-V23092-A1024-A201
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 3.4 kOhms
Coil Current: 7.0mA
Operate Time: 12ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 6A
Switching Voltage: 400VAC - Max
Release Time: 5ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): V23092-A1024-A301;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Power Relays - 6804334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6804334
Power Relays 6804334
TE Connectivity V23092-A1024-A201

TE Connectivity V23092-A1024-A201

Supplier's Site
Relays - Power Relays, Over 2 Amps - V23092-A1024-A201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23092-A1024-A201
Relays - Power Relays, Over 2 Amps V23092-A1024-A201
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Relay/Socket - 21270392 - Radwell International
Willingboro, NJ, United States
Relay/Socket
21270392
Relay/Socket 21270392
POWER RELAY, SPDT, 24 VDC, 6 A, SNR SERIES, THROUGH HOLE, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, SPDT, 24 VDC, 6 A, SNR SERIES, THROUGH HOLE, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
V23092-A1024-A201
General Purpose Relays V23092-A1024-A201
General Purpose Relays RELAY SPDT 6A 24VDC

General Purpose Relays RELAY SPDT 6A 24VDC

Buy Now Datasheet
Relay, Spdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity - 35R0327 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity
35R0327
Relay, Spdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity 35R0327
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:SNR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Width:5mmRoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:SNR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Width:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Spdt, 24Vdc, 6A, Th; Contact Configuration Schrack Te Connectivity - 74AC2303 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 24Vdc, 6A, Th; Contact Configuration Schrack Te Connectivity
74AC2303
Relay, Spdt, 24Vdc, 6A, Th; Contact Configuration Schrack Te Connectivity 74AC2303
RELAY, SPDT, 24VDC, 6A, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:SNR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact RoHS Compliant: Yes

RELAY, SPDT, 24VDC, 6A, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:SNR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1278824-V23092-A1024-A201 6804334 V23092-A1024-A201 21270392 V23092-A1024-A201 35R0327 74AC2303
Product Name Power Relays, Over 2 Amps - V23092-A1024-A201 Power Relays Relays - Power Relays, Over 2 Amps Relay/Socket General Purpose Relays Relay, Spdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity Relay, Spdt, 24Vdc, 6A, Th; Contact Configuration Schrack Te Connectivity
Resistance 3400 ohms
Mounting PCBoard; Through Hole PCBoard; Pcb mount Through Hole PCBoard; Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data