Honeywell Analytics, Inc. Photoelectric VX81

Description
DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, HALL EFFECT, PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, HALL EFFECT, PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 64957340 - Radwell International
Willingboro, NJ, United States
Photoelectric
64957340
Photoelectric 64957340
DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, HALL EFFECT, PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, HALL EFFECT, PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64957340
Product Name Photoelectric
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1180LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Sensors - 2093393 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Hall Effect Sensors - 315249 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details