Red Lion Controls, Inc. PSAH - Hall Effect Sensor, NPN OC Output PSAH0000

Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 10 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 24 DP Gear Teeth 10 foot 3-wire shielded cable 8 to 30 VDC Powered
Request a Quote Datasheet
Description
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 10 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 24 DP Gear Teeth 10 foot 3-wire shielded cable 8 to 30 VDC Powered
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSAH - Hall Effect Sensor, NPN OC Output - PSAH0000 - Red Lion Controls, Inc.
York, PA, United States
PSAH - Hall Effect Sensor, NPN OC Output
PSAH0000
PSAH - Hall Effect Sensor, NPN OC Output PSAH0000
Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 10 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 24 DP Gear Teeth 10 foot 3-wire shielded cable 8 to 30 VDC Powered
  • Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed"
  • Operates from Zero to 10 KHz Pulse Output Rate
  • Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance
  • Stainless Steel Case
  • Senses Targets as small as 24 DP Gear Teeth
  • 10 foot 3-wire shielded cable
  • 8 to 30 VDC Powered
Supplier's Site
Switches (Solid State) - PSAH0000-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
PSAH0000-ND
Switches (Solid State) PSAH0000-ND
Digital Switch Special Purpose Open Collector Hall Effect

Digital Switch Special Purpose Open Collector Hall Effect

Buy Now Datasheet
Proximity Switch - 6242083 - Radwell International
Willingboro, NJ, United States
Proximity Switch
6242083
Proximity Switch 6242083
HALL EFFECT SPEED SENSOR, (HESS) 0.750" DIAMTER, 8-30 VDC, 0-10 KHZ PULSE OUTPUT. FREE 2 YEAR RADWELL WARRANTY

HALL EFFECT SPEED SENSOR, (HESS) 0.750" DIAMTER, 8-30 VDC, 0-10 KHZ PULSE OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PSAH0000 PSAH0000-ND 6242083
Product Name PSAH - Hall Effect Sensor, NPN OC Output Switches (Solid State) Proximity Switch
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SIEN-M8B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
RightSight Photosensor - 42EF-P2MNB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details