Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
70
80
90
100
110
120
121
122
123
124
125
126
127
128
129
130
131
132
133
140
150
160
170
175
| Product Name | Notes |
|---|---|
| 1PH BRIDGE MINIDIL 160V 0.8A | |
| 30 V, 70 MILLI AMP SCHOTTKY BARR | |
| 500W, 10.5V, 10%, BIDIRECTIONAL, | |
| 500W, 10.5V, 10%, UNIDIRECTIONAL | |
| 500W, 104.7V, 10%, UNIDIRECTIONA | |
| 500W, 11.1V, 10%, BIDIRECTIONAL, | |
| 500W, 11.1V, 10%, UNIDIRECTIONAL | |
| 500W, 111V, 10%, BIDIRECTIONAL, | |
| 500W, 111V, 10%, UNIDIRECTIONAL, | |
| 500W, 17.4V, 10%, UNIDIRECTIONAL | |
| 500W, 19.8V, 10%, UNIDIRECTIONAL | |
| 500W, 198V, 10%, BIDIRECTIONAL, | |
| 500W, 24.7V, 10%, BIDIRECTIONAL, | |
| 500W, 24.7V, 10%, UNIDIRECTIONAL | |
| 500W, 27.1V, 10%, UNIDIRECTIONAL | |
| 500W, 29.7V, 10%, BIDIRECTIONAL, | |
| 500W, 29.7V, 10%, UNIDIRECTIONAL | |
| 500W, 32.1V, 10%, BIDIRECTIONAL, | |
| 500W, 32.1V, 10%, UNIDIRECTIONAL | |
| 500W, 34.6V, 10%, UNIDIRECTIONAL | |
| 500W, 44.5V, 10%, UNIDIRECTIONAL | |
| 500W, 53.1V, 10%, BIDIRECTIONAL, | |
| 500W, 53.1V, 10%, UNIDIRECTIONAL | |
| 500W, 7.4V, 10%, UNIDIRECTIONAL, | |
| 500W, 74.1V, 10%, UNIDIRECTIONAL | |
| 500W, 79V, 10%, UNIDIRECTIONAL, | |
| 500W, 86.5V, 10%, UNIDIRECTIONAL | |
| 500W, 8V, 10%, BIDIRECTIONAL, TV | |
| 500W, 8V, 10%, UNIDIRECTIONAL, T | |
| 500W, 9.9V, 10%, BIDIRECTIONAL, | |
| 500W, 9.9V, 10%, UNIDIRECTIONAL, | |
| 500W, 94.9V, 10%, UNIDIRECTIONAL | |
| 500W, 95.2V, 10%, BIDIRECTIONAL, | |
| 500W, 95.2V, 10%, UNIDIRECTIONAL | |
| 500W, 9V, DO-15, TRANSIENT VOLTA | |
| BI-DIRECTIONAL TVS 500W, CASE TY | |
| CURRENT REGULATOR DIODES 50V 8.2 | |
| DIODE 30V 0.07A | |
| DIODE ARR SCHOTT 50V 500MA 3CP | |
| DIODE ARRAY GP 50V 400MA 8SOIC | |
| DIODE ARRAY GP 75V 400MA 8SOIC | |
| DIODE FR MELF 1000V 1A | |
| DIODE GEN PURP 1.2KV 70A DO5 | |
| DIODE GEN PURP 1.2KV 85A DO5 | |
| DIODE GEN PURP 1.2KV 8A SMC | |
| DIODE GEN PURP 1.4KV 70A DO5 | |
| DIODE GEN PURP 1.4KV 85A DO5 | |
| DIODE GEN PURP 1.6KV 70A DO5 | |
| DIODE GEN PURP 1.6KV 85A DO5 | |
| DIODE GEN PURP 100V 2A DO214AC | |
| DIODE GEN PURP 100V 85A DO5 | |
| DIODE GEN PURP 1KV 2A DO214AC | |
| DIODE GEN PURP 1KV 70A DO5 | |
| DIODE GEN PURP 1KV 85A DO5 | |
| DIODE GEN PURP 1KV 8A DO214AB | |
| DIODE GEN PURP 1KV 8A SMC | |
| DIODE GEN PURP 200V 2A DO214AC | |
| DIODE GEN PURP 200V 70A DO5 | |
| DIODE GEN PURP 200V 85A DO5 | |
| DIODE GEN PURP 400V 2A DO214AC | |
| DIODE GEN PURP 400V 70A DO5 | |
| DIODE GEN PURP 400V 85A DO5 | |
| DIODE GEN PURP 600V 2A DO214AC | |
| DIODE GEN PURP 600V 70A DO5 | |
| DIODE GEN PURP 600V 85A DO5 | |
| DIODE GEN PURP 600V 8A DO214AB | |
| DIODE GEN PURP 800V 1.2A AXIAL | |
| DIODE GEN PURP 800V 1A SMD | |
| DIODE GEN PURP 800V 2A DO214AC | |
| DIODE GEN PURP 800V 300MA TO220F | |
| DIODE GEN PURP 800V 70A DO5 | |
| DIODE GEN PURP 800V 85A DO5 | |
| DIODE GEN PURP 800V 8A DO214AB | |
| DIODE GEN PURP 800V 8A SMC | |
| DIODE GEN PURP REV 1.2KV 70A DO5 | |
| DIODE GEN PURP REV 1.2KV 85A DO5 | |
| DIODE GEN PURP REV 1.4KV 70A DO5 | |
| DIODE GEN PURP REV 1.4KV 85A DO5 | |
| DIODE GEN PURP REV 1.6KV 70A DO5 | |
| DIODE GEN PURP REV 1.6KV 85A DO5 | |
| DIODE GEN PURP REV 100V 70A DO5 | |
| DIODE GEN PURP REV 100V 85A DO5 | |
| DIODE GEN PURP REV 1KV 70A DO5 | |
| DIODE GEN PURP REV 1KV 85A DO5 | |
| DIODE GEN PURP REV 200V 70A DO5 | |
| DIODE GEN PURP REV 200V 85A DO5 | |
| DIODE GEN PURP REV 400V 70A DO5 | |
| DIODE GEN PURP REV 400V 85A DO5 | |
| DIODE GEN PURP REV 600V 70A DO5 | |
| DIODE GEN PURP REV 600V 85A DO5 | |
| DIODE GEN PURP REV 800V 70A DO5 | |
| DIODE GEN PURP REV 800V 85A DO5 | |
| DIODE GP 600V 1A MELF DO-213AB | |
| DIODE SCHOTTKY 150V 100MA 3CP | |
| DIODE SCHOTTKY 30V 0.2A | |
| DIODE SCHOTTKY 30V 0.5A | |
| DIODE SCHOTTKY 30V 500MA 3CP | |
| DIODE SCHOTTKY 30V 500MA 3MCP | |
| DIODE SCHOTTKY 30V 70MA 3CP | |
| DIODE SCHOTTKY 30V 70MA 3MCP | |
| DIODE SCHOTTKY 30V 70MA | |
| DIODE SCHOTTKY 40V 30MA | |
| DIODE SCHOTTKY 50V 0.1A | |
| DIODE SCHOTTKY 50V 100MA 3CP | |
| DIODE SCHOTTKY 50V 100MA 3MCP | |
| DIODE SCHOTTKY 50V 500MA 3CP | |
| DIODE SCHOTTKY 50V 500MA PCP | |
| DIODE SCHOTTKY 90V 0.5A | |
| DIODE SCHOTTKY 90V 200MA 3CP | |
| DIODE SCHOTTKY BARRIER | |
| DIODE | |
| Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | |
| Integrated Circuits (ICs) - Diodes - Diodes - General Purpose | |
| RECTIFIER DIODE, SCHOTTKY | |
| SA DO-15, BIDIRECTIONAL 12V 19.9 | |
| SCHOTTKY DIODE 0.5A 50V | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| TVS DIODE 100VWM 162VC DO204AC | |
| TVS DIODE 100VWM 170.1VC DO204AC | |
| TVS DIODE 10VWM 16.3VC DO204AC | |
| TVS DIODE 10VWM 16.3VC SMB | |
| TVS DIODE 10VWM 17.85VC DO204AC | |
| TVS DIODE 10VWM 17VC DO204AC | |
| TVS DIODE 110VWM 177VC DO204AC | |
| TVS DIODE 110VWM 185.85V DO204AC | |
| TVS DIODE 11VWM 18.2VC DO204AC | |
| TVS DIODE 11VWM 19.11VC DO204AC | |
| TVS DIODE 120VWM 193VC DO204AC | |
| TVS DIODE 120VWM 202.65V DO204AC | |
| TVS DIODE 12VWM 19.9VC AXIAL | |
| TVS DIODE 12VWM 19.9VC DO15 | |
| TVS DIODE 12VWM 19.9VC DO204AC | |
| TVS DIODE 12VWM 19VC DO204AC | |
| TVS DIODE 12VWM 19VC SMB | |
| TVS DIODE 12VWM 20.9VC DO204AC | |
| TVS DIODE 130VWM 209VC DO204AC | |
| TVS DIODE 130VWM 219.45V DO204AC | |
| TVS DIODE 13VWM 21.5VC AXIAL | |
| TVS DIODE 13VWM 21.5VC DO204AC | |
| TVS DIODE 13VWM 22.58VC DO204AC | |
| TVS DIODE 14VWM 23.2VC DO204AC | |
| TVS DIODE 150VWM 243VC DO204AC | |
| TVS DIODE 150VWM 255.15V DO204AC | |
| TVS DIODE 15VWM 23.6VC DO204AC | |
| TVS DIODE 15VWM 24.4VC AXIAL | |
| TVS DIODE 15VWM 24.4VC DO204AC | |
| TVS DIODE 15VWM 24.4VC TO252-3 | |
| TVS DIODE 15VWM 25.62VC DO204AC | |
| TVS DIODE 15VWM 26.9VC DO204AC | |
| TVS DIODE 160VWM 259VC DO204AC | |
| TVS DIODE 16VWM 26VC AXIAL | |
| TVS DIODE 16VWM 26VC DO204AC | |
| TVS DIODE 170VWM 275VC DO204AC | |
| TVS DIODE 170VWM 288.75V DO204AC | |
| TVS DIODE 17VWM 27.6VC AXIAL | |
| TVS DIODE 17VWM 27.6VC DO204AC | |
| TVS DIODE 17VWM 28.98VC DO204AC | |
| TVS DIODE 180VWM 289VC DO204AC | |
| TVS DIODE 180VWM 303.45V DO204AC | |
| TVS DIODE 18VWM 28.8VC DO204AC | |
| TVS DIODE 18VWM 28.8VC SMB | |
| TVS DIODE 18VWM 29.2VC AXIAL | |
| TVS DIODE 18VWM 29.2VC DO204AC | |
| TVS DIODE 18VWM 30.66VC DO204AC | |
| TVS DIODE 20VWM 32.4VC DO15 | |
| TVS DIODE 20VWM 32.4VC DO204AC | |
| TVS DIODE 20VWM 32.4VC TO252-3 | |
| TVS DIODE 22VWM 35.4VC DO204AC | |
| TVS DIODE 22VWM 35.4VC SMB | |
| TVS DIODE 22VWM 35.5VC DO204AC | |
| TVS DIODE 24VWM 38.9VC AXIAL | |
| TVS DIODE 24VWM 38.9VC DO204AC | |
| TVS DIODE 26VWM 42.1VC DO204AC | |
| TVS DIODE 26VWM 42.3VC DO204AC | |
| TVS DIODE 26VWM 42.3VC SMB | |
| TVS DIODE 26VWM 53.5VC DO204AC | |
| TVS DIODE 28VWM 45.4VC AXIAL | |
| TVS DIODE 28VWM 45.4VC DO204AC | |
| TVS DIODE 30VWM 48.4VC DO204AC | |
| TVS DIODE 30VWM 48.6VC DO204AC | |
| TVS DIODE 30VWM 48.6VC SMB | |
| TVS DIODE 30VWM 50.82VC DO204AC | |
| TVS DIODE 33VWM 53.3VC DO15 | |
| TVS DIODE 33VWM 53.3VC DO204AC | |
| TVS DIODE 33VWM 55.97VC DO204AC | |
| TVS DIODE 36VWM 58.1VC AXIAL | |
| TVS DIODE 36VWM 58.1VC DO204AC | |
| TVS DIODE 36VWM 60VC DO204AC | |
| TVS DIODE 36VWM 60VC SMB | |
| TVS DIODE 40VWM 64.5VC DO204AC | |
| TVS DIODE 40VWM 67.73VC DO204AC | |
| TVS DIODE 43VWM 69.4VC DO204AC | |
| TVS DIODE 45VWM 72.7VC DO204AC | |
| TVS DIODE 45VWM 77VC DO204AC | |
| TVS DIODE 45VWM 77VC SMB | |
| TVS DIODE 48VWM 77.4VC DO204AC | |
| TVS DIODE 48VWM 81.27VC DO204AC | |
| TVS DIODE 50VWM 88VC DO204AC | |
| TVS DIODE 50VWM 88VC SMB | |
| TVS DIODE 51VWM 82.4VC DO204AC | |
| TVS DIODE 51VWM 86.52VC DO204AC | |
| TVS DIODE 54VWM 87.1VC DO204AC | |
| TVS DIODE 54VWM 91.46VC DO204AC | |
| TVS DIODE 58VWM 93.6VC DO204AC | |
| TVS DIODE 5VWM 10VC DO204AC | |
| TVS DIODE 5VWM 10VC SMB | |
| TVS DIODE 5VWM 19VC 6UQFN | |
| TVS DIODE 5VWM 19VC SOT666 | |
| TVS DIODE 5VWM 9.2VC AXIAL | |
| TVS DIODE 5VWM 9.2VC DO15 | |
| TVS DIODE 5VWM 9.2VC DO204AC | |
| TVS DIODE 5VWM 9.66VC DO204AC | |
| TVS DIODE 5VWM 9.6VC DO204AC | |
| TVS DIODE 6.5VWM 11.2VC DO15 | |
| TVS DIODE 6.5VWM 11.2VC DO204AC | |
| TVS DIODE 60VWM 96.8VC DO204AC | |
| TVS DIODE 64VWM 103VC DO204AC | |
| TVS DIODE 65VWM DO204AC TR | |
| TVS DIODE 6VWM 10.3VC AXIAL | |
| TVS DIODE 6VWM 10.3VC DO15 | |
| TVS DIODE 6VWM 10.3VC DO204AC | |
| TVS DIODE 6VWM 10.82VC DO204AC | |
| TVS DIODE 6VWM 11.2VC DO204AC | |
| TVS DIODE 6VWM 11.2VC SMB | |
| TVS DIODE 7.5VWM 12.9VC DO15 | |
| TVS DIODE 7.5VWM 12.9VC DO204AC | |
| TVS DIODE 7.5VWM 13.55VC DO204AC | |
| TVS DIODE 7.5VWM 20SO | |
| TVS DIODE 70VWM 113VC DO204AC | |
| TVS DIODE 75VWM 121VC DO204AC | |
| TVS DIODE 78VWM 126VC DO204AC | |
| TVS DIODE 7VWM 12.6VC DO204AC | |
| TVS DIODE 7VWM 12.6VC SMB | |
| TVS DIODE 7VWM 12VC DO15 | |
| TVS DIODE 7VWM 12VC DO204AC | |
| TVS DIODE 8.5VWM 14.4VC DO15 | |
| TVS DIODE 8.5VWM 14.4VC DO204AC | |
| TVS DIODE 8.5VWM 14VC DO204AC | |
| TVS DIODE 8.5VWM 14VC SMB | |
| TVS DIODE 85VWM 137VC DO204AC | |
| TVS DIODE 8VWM 13.4VC DO204AC | |
| TVS DIODE 8VWM 13.4VC DO214AA | |
| TVS DIODE 8VWM 13.6VC DO15 | |
| TVS DIODE 8VWM 13.6VC DO204AC | |
| TVS DIODE 90VWM 146VC DO204AC | |
| TVS DIODE 9VWM 15.4VC DO15 | |
| TVS DIODE 9VWM 15.4VC DO204AC | |
| TVS ESD, SOT-363, 5V, 9.8V, REEL |
| << Prev | Next >> |