Win Source Part Number: 1298726-SA7V0A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SA7V0
Product Status: Obsolete
12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-15
TVS Diode, Uni-Dir, 7V, 500W, DO-15 Product overview: SA7V0A from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA7V0A can be used for catalog matching and distributor lookup.
TVS DIODE 7VWM 12VC DO15
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298726-SA7V0A | SA7V0A-ND | 144-SA7V0A | SA7V0A |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 7V 500W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-15 |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 12 volts | 12 volts | 12 volts | |
| VBR | 7.78 volts | 7.78 volts | 7.78 volts |