Manufacturer: Vishay
Win Source Part Number: 1094271-SA130CA-E3/7
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 209V
Peak Pulse Current(Ippm): 2.4A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
TVS Diode, 500W, 130V, Bidirectional, DO-15 Product overview: SA130CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130CA-E3/73 can be used for catalog matching and distributor lookup.
500W,130V 5%,BIDIR,AXIAL TVS
TVS DIODE 130VWM 209VC DO204AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094271-SA130CA-E3/73 | 144-SA130CA-E3/73 | 77K1048 | SA130CA-E3/73 |
| Product Name | TVS - TVS - Diodes - SA130CA-E3/73 | 500W 130V TVS Protection Diode | 500W,130V 5%,bidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-15; DO-204AC (DO-15) | Tape and Reel | DO-15; DO-204AC (DO-15) | |
| VWM | 130 volts | |||
| IPPM | 2.4 amps | |||
| VC | 209 volts | 209 volts | ||
| VBR | 144 volts | 144 volts |