DIODES Incorporated TVS Diodes SA6V5CA-T

Description
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA6V5CADITR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA6V5CADITR-ND
TVS Diodes SA6V5CADITR-ND
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15

11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Protection Diode - 144-SA6V5CA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA6V5CA-T
TVS Protection Diode 144-SA6V5CA-T
TVS DIODE 6.5VWM 11.2VC DO15 Product overview: SA6V5CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6V5CA-T can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 11.2VC DO15 Product overview: SA6V5CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6V5CA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA6V5CA-T - 802518-SA6V5CA-T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA6V5CA-T
802518-SA6V5CA-T
TVS - TVS - Diodes - SA6V5CA-T 802518-SA6V5CA-T
Manufacturer: Diodes Incorporated Win Source Part Number: 802518-SA6V5CA-T Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Current - Peak Pulse (10/1000μs): 44.7A Power - Peak Pulse: 500W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: DO-15 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 11.2V Part Number Series: SA6V5

Manufacturer: Diodes Incorporated
Win Source Part Number: 802518-SA6V5CA-T
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Current - Peak Pulse (10/1000μs): 44.7A
Power - Peak Pulse: 500W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-15
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 11.2V
Part Number Series: SA6V5

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA6V5CA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA6V5CA-T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA6V5CA-T
TVS DIODE 6.5VWM 11.2VC DO15

TVS DIODE 6.5VWM 11.2VC DO15

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA6V5CADITR-ND 144-SA6V5CA-T 802518-SA6V5CA-T SA6V5CA-T
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SA6V5CA-T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape & Reel (TR) DO-15; DO-15
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 11.2 volts 11.2 volts 11.2 volts
Unlock Full Specs
to access all available technical data