GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers S85QR

Description
DIODE GEN PURP REV 1.2KV 85A DO5
Datasheet
Description
DIODE GEN PURP REV 1.2KV 85A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - S85QR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S85QR
Discrete Semiconductor Products - Diodes - Rectifiers S85QR
DIODE GEN PURP REV 1.2KV 85A DO5

DIODE GEN PURP REV 1.2KV 85A DO5

Supplier's Site
Standard Recovery, 1200V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0036 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 1200V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0036
Standard Recovery, 1200V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0036
STANDARD RECOVERY, 1200V, 85A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:85A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD RECOVERY, 1200V, 85A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:85A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S85QR
Rectifiers S85QR
Rectifiers 1200V 85A REV Leads Std. Recovery

Rectifiers 1200V 85A REV Leads Std. Recovery

Buy Now Datasheet
Standard Recovery ,1200V,85A,Reverse,DO-5 - S85QR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,1200V,85A,Reverse,DO-5
S85QR
Standard Recovery ,1200V,85A,Reverse,DO-5 S85QR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number S85QR 20T0036 S85QR S85QR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery, 1200V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor Rectifiers Standard Recovery ,1200V,85A,Reverse,DO-5
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 30 amps
VRRM 120 volts
View Details