The SAC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Ideal for data line applications Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
10V Clamp 44A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10V Clamp 44A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 500W, 5V, UNIDIR, DO-15; Product Range:SAC Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 5V, DO-15 ROHS COMPLIANT: YES
TVS DIODE 5VWM 10VC DO204AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SAC5.0 | SAC5.0TR-ND | 27AK1499 | 29AK6897 | SAC5.0 |
| Product Name | 500W Axial Lead Transient Voltage Suppresssion (TVS) Diode | TVS Diodes | Tvs Diode, 500W, 5V, Unidir, Do-15; Product Range Littelfuse | Tvs Diode, Unidir, 5V, Do-15 Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 7.6 to ? volts | 7.6 volts | 7.6 volts | 7.6 volts | |
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC (DO-15) | ||
| Peak Pulse Power | 500 watts | 500 watts | |||
| VC | 10 volts | 10 volts |