Vishay Intertechnology, Inc. TVS - TVS - Diodes - SA58CA-E3/73 SA58CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 893519-SA58CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA58 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 893519-SA58CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA58 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SA58CA-E3/73 - 893519-SA58CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA58CA-E3/73
893519-SA58CA-E3/73
TVS - TVS - Diodes - SA58CA-E3/73 893519-SA58CA-E3/73
Manufacturer: Vishay Win Source Part Number: 893519-SA58CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA58 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893519-SA58CA-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA58
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
500W 58V 64.4V TVS Protection Diode - 144-SA58CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 58V 64.4V TVS Protection Diode
144-SA58CA-E3/73
500W 58V 64.4V TVS Protection Diode 144-SA58CA-E3/73
500W Bidirectional TVS Diode, 58V, 64.4V Breakdown, DO-15 Product overview: SA58CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 58V, 64.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 58V, 64.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA58CA-E3/73 can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 58V, 64.4V Breakdown, DO-15 Product overview: SA58CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 58V, 64.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 58V, 64.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA58CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA58CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA58CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA58CA-E3/73
TVS DIODE 58VWM 93.6VC DO204AC

TVS DIODE 58VWM 93.6VC DO204AC

Supplier's Site
500W,58V 5%,bidir,axial Tvs Vishay - 77K1476 - Newark, An Avnet Company
Chicago, IL, United States
500W,58V 5%,bidir,axial Tvs Vishay
77K1476
500W,58V 5%,bidir,axial Tvs Vishay 77K1476
500W,58V 5%,BIDIR,AXIAL TVS

500W,58V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 893519-SA58CA-E3/73 144-SA58CA-E3/73 SA58CA-E3/73 77K1476
Product Name TVS - TVS - Diodes - SA58CA-E3/73 500W 58V 64.4V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 500W,58V 5%,bidir,axial Tvs Vishay
Package DO-15; DO-204AC (DO-15) Tape and Reel DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data