Vishay Precision Group 500W 8V TVS Protection Diode SA8.0A-E3/54

Description
500W Unidirectional TVS Diode, 8V, DO-204AC Product overview: SA8.0A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Unidirectional TVS Diode, 8V, DO-204AC Product overview: SA8.0A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 8V TVS Protection Diode - 144-SA8.0A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 8V TVS Protection Diode
144-SA8.0A-E3/54
500W 8V TVS Protection Diode 144-SA8.0A-E3/54
500W Unidirectional TVS Diode, 8V, DO-204AC Product overview: SA8.0A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0A-E3/54 can be used for catalog matching and distributor lookup.

500W Unidirectional TVS Diode, 8V, DO-204AC Product overview: SA8.0A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA8.0A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA8.0A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - SA8.0A-E3/54 - 1094371-SA8.0A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA8.0A-E3/54
1094371-SA8.0A-E3/54
TVS - TVS - Diodes - SA8.0A-E3/54 1094371-SA8.0A-E3/54
Manufacturer: Vishay Win Source Part Number: 1094371-SA8.0A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 36.8A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094371-SA8.0A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 13.6V
Peak Pulse Current(Ippm): 36.8A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA8.0A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA8.0A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA8.0A-E3/54
TVS DIODE 8VWM 13.6VC DO204AC

TVS DIODE 8VWM 13.6VC DO204AC

Supplier's Site
Diode, Tvs, Unidirectional, 500W, 8V, Do-204Ac, Full Reel; Product Range Vishay - 77K1638 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 500W, 8V, Do-204Ac, Full Reel; Product Range Vishay
77K1638
Diode, Tvs, Unidirectional, 500W, 8V, Do-204Ac, Full Reel; Product Range Vishay 77K1638
DIODE, TVS, UNIDIRECTIONAL, 500W, 8V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 500W, 8V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, 500W, 8V, Do-204Ac; Product Range Vishay - 17X9991 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 500W, 8V, Do-204Ac; Product Range Vishay
17X9991
Diode, Tvs, Unidirectional, 500W, 8V, Do-204Ac; Product Range Vishay 17X9991
DIODE, TVS, UNIDIRECTIONAL, 500W, 8V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 500W, 8V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SA8.0A-E3/54 SA8.0A-E3/54GICT-ND 1094371-SA8.0A-E3/54 SA8.0A-E3/54 77K1638
Product Name 500W 8V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SA8.0A-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Unidirectional, 500W, 8V, Do-204Ac, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data