Vishay Precision Group TVS Diodes SAC12-E3/54

Description
19V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
19V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SAC12-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

19V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SAC12-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

19V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295881-SAC12-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295881-SAC12-E3/54
Circuit Protection - TVS - Diodes 1295881-SAC12-E3/54
Win Source Part Number: 1295881-SAC12-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 25A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SAC12-E3/54GIDKR,SAC 12-E3/54GICT,SAC12-E 3/54,SAC12-E3/54GIDK R,SAC12-E3/54GITR,SA C12-E3/54GIDKRINACTI VE,SAC12E354 Base Product Number: SAC12

Win Source Part Number: 1295881-SAC12-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SAC12-E3/54GIDKR,SAC12-E3/54GICT,SAC12-E3/54,SAC12-E3/54GIDKR,SAC12-E3/54GITR,SAC12-E3/54GIDKRINACTIVE,SAC12E354
Base Product Number: SAC12

Buy Now Datasheet
500W 19V 50pF TVS Protection Diode - 144-SAC12-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 19V 50pF TVS Protection Diode
144-SAC12-E3/54
500W 19V 50pF TVS Protection Diode 144-SAC12-E3/54
500W Unidirectional TVS Diode, 19V Clamping, 50pF, DO-204AC Product overview: SAC12-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 19V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 19V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC12-E3/54 can be used for catalog matching and distributor lookup.

500W Unidirectional TVS Diode, 19V Clamping, 50pF, DO-204AC Product overview: SAC12-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 19V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 19V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC12-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SAC12-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SAC12-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SAC12-E3/54
TVS DIODE 12VWM 19VC DO204AC

TVS DIODE 12VWM 19VC DO204AC

Supplier's Site
Diode, Tvs, Unidirectional, 500W, 12V, Do-204Ac, Full Reel; Product Range Vishay - 77K0838 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 500W, 12V, Do-204Ac, Full Reel; Product Range Vishay
77K0838
Diode, Tvs, Unidirectional, 500W, 12V, Do-204Ac, Full Reel; Product Range Vishay 77K0838
DIODE, TVS, UNIDIRECTIONAL, 500W, 12V, DO-204AC, FULL REEL; Product Range:TRANSZORB SAC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 500W, 12V, DO-204AC, FULL REEL; Product Range:TRANSZORB SAC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, 500W, 12V, Do-204Ac; Product Range Vishay - 17X9981 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 500W, 12V, Do-204Ac; Product Range Vishay
17X9981
Diode, Tvs, Unidirectional, 500W, 12V, Do-204Ac; Product Range Vishay 17X9981
DIODE, TVS, UNIDIRECTIONAL, 500W, 12V, DO-204AC; Product Range:TRANSZORB SAC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 500W, 12V, DO-204AC; Product Range:TRANSZORB SAC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SAC12-E3/54GICT-ND 1295881-SAC12-E3/54 144-SAC12-E3/54 SAC12-E3/54 77K0838
Product Name TVS Diodes Circuit Protection - TVS - Diodes 500W 19V 50pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Unidirectional, 500W, 12V, Do-204Ac, Full Reel; Product Range Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 19 volts 19 volts 19 volts
Unlock Full Specs
to access all available technical data