Vishay Intertechnology, Inc. TVS Diodes SA6.5CA-E3/73

Description
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA6.5CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
500 W TVS Protection Diode - 144-SA6.5CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 W TVS Protection Diode
144-SA6.5CA-E3/73
500 W TVS Protection Diode 144-SA6.5CA-E3/73
DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA6.5CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5CA-E3/73 can be used for catalog matching and distributor lookup.

DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA6.5CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA6.5CA-E3/73 - 793808-SA6.5CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA6.5CA-E3/73
793808-SA6.5CA-E3/73
TVS - TVS - Diodes - SA6.5CA-E3/73 793808-SA6.5CA-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793808-SA6.5CA-E3/73 Series: TransZorb Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Current - Peak Pulse (10/1000μs): 44.7A Power - Peak Pulse: 500W Power Line Protection: No Family Name: SA6.5CA Categories: Circuit Protection Minimum Breakdown Voltage: 7.22V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 11.2V Alternative Parts (Cross-Reference): SA6.5CA; SA6V5CA-T-F; Introduction Date: January 29, 1999 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793808-SA6.5CA-E3/73
Series: TransZorb
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Current - Peak Pulse (10/1000μs): 44.7A
Power - Peak Pulse: 500W
Power Line Protection: No
Family Name: SA6.5CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.22V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 11.2V
Alternative Parts (Cross-Reference): SA6.5CA; SA6V5CA-T-F;
Introduction Date: January 29, 1999
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500W,6.5V 5%,bidir,axial Tvs Vishay - 77K1514 - Newark, An Avnet Company
Chicago, IL, United States
500W,6.5V 5%,bidir,axial Tvs Vishay
77K1514
500W,6.5V 5%,bidir,axial Tvs Vishay 77K1514
500W,6.5V 5%,BIDIR,AXIAL TVS

500W,6.5V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA6.5CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA6.5CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA6.5CA-E3/73
TVS DIODE 6.5VWM 11.2VC DO204AC

TVS DIODE 6.5VWM 11.2VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA6.5CA-E3/73-ND 144-SA6.5CA-E3/73 793808-SA6.5CA-E3/73 77K1514 SA6.5CA-E3/73
Product Name TVS Diodes 500 W TVS Protection Diode TVS - TVS - Diodes - SA6.5CA-E3/73 500W,6.5V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 11.2 volts 11.2 volts 11.2 volts
Unlock Full Specs
to access all available technical data