Manufacturer: Vishay
Win Source Part Number: 1094360-SA7.0CA-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 7.78V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 41.7A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
500W Bidirectional TVS Diode, 7V, 12V Clamp, DO-204AC Product overview: SA7.0CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 7V, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 7V, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA7.0CA-E3/54 can be used for catalog matching and distributor lookup.
12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 7VWM 12VC DO204AC
DIODE, TVS, BI-DIRECTIONAL, 500W, 7V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 500W, 7V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1094360-SA7.0CA-E3/54 | 144-SA7.0CA-E3/54 | SA7.0CA-E3/54GICT-ND | SA7.0CA-E3/54 | 77K1568 |
| Product Name | TVS - TVS - Diodes - SA7.0CA-E3/54 | 500W 7V 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi-Directional, 500W, 7V, Do-204Ac, Full Reel; Product Range Vishay |
| Package | DO-15; DO-204AC (DO-15) | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| VWM | 7 volts | ||||
| IPPM | 41.7 amps | ||||
| VC | 12 volts | 12 volts | 12 volts | ||
| VBR | 7.78 volts | 7.78 volts | 7.78 volts |