Vishay Intertechnology, Inc. TVS Diodes SAC50-E3/54

Description
88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SAC50-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SAC50-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
500 W TVS Protection Diode - 144-SAC50-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 W TVS Protection Diode
144-SAC50-E3/54
500 W TVS Protection Diode 144-SAC50-E3/54
DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SAC50-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC50-E3/54 can be used for catalog matching and distributor lookup.

DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SAC50-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC50-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SAC50-E3/54 - 932997-SAC50-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SAC50-E3/54
932997-SAC50-E3/54
TVS - TVS - Diodes - SAC50-E3/54 932997-SAC50-E3/54
Manufacturer: Vishay Win Source Part Number: 932997-SAC50-E3/54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: SAC50 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SAC50-E3/54GITR, SAC50-E3/54GIDKR, SAC50-E3/54-ND, SAC50-E3/54GICT, SAC50-E3/54GIDKRINAC TIVE, SAC50-E3/54GIDKR-ND, 2266-SAC50-E3/54

Manufacturer: Vishay
Win Source Part Number: 932997-SAC50-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SAC50
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SAC50-E3/54GITR, SAC50-E3/54GIDKR, SAC50-E3/54-ND, SAC50-E3/54GICT, SAC50-E3/54GIDKRINACTIVE, SAC50-E3/54GIDKR-ND, 2266-SAC50-E3/54

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SAC50-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SAC50-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SAC50-E3/54
TVS DIODE 50VWM 88VC DO204AC

TVS DIODE 50VWM 88VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SAC50-E3/54GITR-ND 144-SAC50-E3/54 932997-SAC50-E3/54 SAC50-E3/54
Product Name TVS Diodes 500 W TVS Protection Diode TVS - TVS - Diodes - SAC50-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts
VC 88 volts 88 volts
Unlock Full Specs
to access all available technical data