23.6V Clamp 20A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 15VWM 23.6VC DO204AC
TVS Diodes / ESD Suppressors 500W 15V 10% Low Cap
TVS DIODE 15VWM 23.6VC DO204AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SAC15-E3/54TR-ND | SAC15-E3/54 | SAC15-E3/54 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 23.6 volts | 23.6 volts |