Vishay Intertechnology, Inc. 100V 162V TVS Protection Diode SA100A-E3/73

Description
TVS DIODE 100V 162V DO204AC Product overview: SA100A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA100A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 100V 162V DO204AC Product overview: SA100A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA100A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 162V TVS Protection Diode - 144-SA100A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 162V TVS Protection Diode
144-SA100A-E3/73
100V 162V TVS Protection Diode 144-SA100A-E3/73
TVS DIODE 100V 162V DO204AC Product overview: SA100A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA100A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 100V 162V DO204AC Product overview: SA100A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA100A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA100A-E3/73 - 893450-SA100A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA100A-E3/73
893450-SA100A-E3/73
TVS - TVS - Diodes - SA100A-E3/73 893450-SA100A-E3/73
Manufacturer: Vishay Win Source Part Number: 893450-SA100A-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 162V Clamp 3.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA100 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893450-SA100A-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 162V Clamp 3.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA100
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
500W,100V 5%,unidir,axial Tvs Vishay - 77K0953 - Newark, An Avnet Company
Chicago, IL, United States
500W,100V 5%,unidir,axial Tvs Vishay
77K0953
500W,100V 5%,unidir,axial Tvs Vishay 77K0953
500W,100V 5%,UNIDIR,AXIAL TVS

500W,100V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA100A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA100A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA100A-E3/73
TVS DIODE 100VWM 162VC DO204AC

TVS DIODE 100VWM 162VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA100A-E3/73 893450-SA100A-E3/73 77K0953 SA100A-E3/73
Product Name 100V 162V TVS Protection Diode TVS - TVS - Diodes - SA100A-E3/73 500W,100V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts
Unlock Full Specs
to access all available technical data