137V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
500W,85V 5%,BIDIR,AXIAL TVS
TVS DIODE 85VWM 137VC DO204AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA85CA-E3/73-ND | 77K1679 | SA85CA-E3/73 |
| Product Name | TVS Diodes | 500W,85V 5%,bidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 137 volts | 137 volts |