Vishay Intertechnology, Inc. TVS Diodes SA8.0CA-E3/73

Description
13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA8.0CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - SA8.0CA-E3/73 - 1094374-SA8.0CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA8.0CA-E3/73
1094374-SA8.0CA-E3/73
TVS - TVS - Diodes - SA8.0CA-E3/73 1094374-SA8.0CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1094374-SA8.0CA-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 36.8A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1094374-SA8.0CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 13.6V
Peak Pulse Current(Ippm): 36.8A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
500 W TVS Protection Diode - 144-SA8.0CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 W TVS Protection Diode
144-SA8.0CA-E3/73
500 W TVS Protection Diode 144-SA8.0CA-E3/73
DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA8.0CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0CA-E3/73 can be used for catalog matching and distributor lookup.

DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA8.0CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA8.0CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA8.0CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA8.0CA-E3/73
TVS DIODE 8VWM 13.6VC DO204AC

TVS DIODE 8VWM 13.6VC DO204AC

Supplier's Site
500W,8.0V 5%,bidir,axial Tvs Vishay - 77K1650 - Newark, An Avnet Company
Chicago, IL, United States
500W,8.0V 5%,bidir,axial Tvs Vishay
77K1650
500W,8.0V 5%,bidir,axial Tvs Vishay 77K1650
500W,8.0V 5%,BIDIR,AXIAL TVS

500W,8.0V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA8.0CA-E3/73-ND 1094374-SA8.0CA-E3/73 144-SA8.0CA-E3/73 SA8.0CA-E3/73 77K1650
Product Name TVS Diodes TVS - TVS - Diodes - SA8.0CA-E3/73 500 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 500W,8.0V 5%,bidir,axial Tvs Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 volts 8.89 volts 8.89 volts
Unlock Full Specs
to access all available technical data