GeneSiC Semiconductor, Inc. Rectifier, Standard, Single, 1.6Kv, 85A, Do-203Ab; Diode Module Configuration Genesic Semiconductor S85Y

Description
RECTIFIER, STANDARD, SINGLE, 1.6KV, 85A, DO-203AB; Diode Module Configuration:Single ; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.6kV
Datasheet
Description
RECTIFIER, STANDARD, SINGLE, 1.6KV, 85A, DO-203AB; Diode Module Configuration:Single ; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.6kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Standard, Single, 1.6Kv, 85A, Do-203Ab; Diode Module Configuration Genesic Semiconductor - 20T0039 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 1.6Kv, 85A, Do-203Ab; Diode Module Configuration Genesic Semiconductor
20T0039
Rectifier, Standard, Single, 1.6Kv, 85A, Do-203Ab; Diode Module Configuration Genesic Semiconductor 20T0039
RECTIFIER, STANDARD, SINGLE, 1.6KV, 85A, DO-203AB; Diode Module Configuration:Single ; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.6kV

RECTIFIER, STANDARD, SINGLE, 1.6KV, 85A, DO-203AB; Diode Module Configuration:Single; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.6kV

Supplier's Site Datasheet
Standard Recovery ,1600V,85A,Forward,DO-5 - S85Y - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,1600V,85A,Forward,DO-5
S85Y
Standard Recovery ,1600V,85A,Forward,DO-5 S85Y
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S85Y
Rectifiers S85Y
Rectifiers 1600V 85A Std. Recovery

Rectifiers 1600V 85A Std. Recovery

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S85Y
Discrete Semiconductor Products - Diodes - Rectifiers S85Y
DIODE GEN PURP 1.6KV 85A DO5

DIODE GEN PURP 1.6KV 85A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 20T0039 S85Y S85Y S85Y
Product Name Rectifier, Standard, Single, 1.6Kv, 85A, Do-203Ab; Diode Module Configuration Genesic Semiconductor Standard Recovery ,1600V,85A,Forward,DO-5 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data