Vishay Intertechnology, Inc. TVS - TVS - Diodes - SA7.5CA-E3/73 SA7.5CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 893528-SA7.5CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA7.5 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 893528-SA7.5CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA7.5 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SA7.5CA-E3/73 - 893528-SA7.5CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA7.5CA-E3/73
893528-SA7.5CA-E3/73
TVS - TVS - Diodes - SA7.5CA-E3/73 893528-SA7.5CA-E3/73
Manufacturer: Vishay Win Source Part Number: 893528-SA7.5CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA7.5 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893528-SA7.5CA-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA7.5
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - SA7.5CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
500 W TVS Protection Diode - 144-SA7.5CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 W TVS Protection Diode
144-SA7.5CA-E3/73
500 W TVS Protection Diode 144-SA7.5CA-E3/73
DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA7.5CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA7.5CA-E3/73 can be used for catalog matching and distributor lookup.

DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA7.5CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA7.5CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA7.5CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA7.5CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA7.5CA-E3/73
TVS DIODE 7.5VWM 12.9VC DO204AC

TVS DIODE 7.5VWM 12.9VC DO204AC

Supplier's Site
500W,7.5V 5%,bidir,axial Tvs Vishay - 77K1589 - Newark, An Avnet Company
Chicago, IL, United States
500W,7.5V 5%,bidir,axial Tvs Vishay
77K1589
500W,7.5V 5%,bidir,axial Tvs Vishay 77K1589
500W,7.5V 5%,BIDIR,AXIAL TVS

500W,7.5V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 893528-SA7.5CA-E3/73 SA7.5CA-E3/73-ND 144-SA7.5CA-E3/73 SA7.5CA-E3/73 77K1589
Product Name TVS - TVS - Diodes - SA7.5CA-E3/73 TVS Diodes 500 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 500W,7.5V 5%,bidir,axial Tvs Vishay
Package DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data