GeneSiC Semiconductor, Inc. Standard Recovery, 1200V, 70A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor S70QR

Description
STANDARD RECOVERY, 1200V, 70A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet
Description
STANDARD RECOVERY, 1200V, 70A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery, 1200V, 70A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0018 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 1200V, 70A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0018
Standard Recovery, 1200V, 70A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0018
STANDARD RECOVERY, 1200V, 70A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD RECOVERY, 1200V, 70A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Standard Recovery ,1200V,70A,Reverse,DO-5 - S70QR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,1200V,70A,Reverse,DO-5
S70QR
Standard Recovery ,1200V,70A,Reverse,DO-5 S70QR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S70QR
Discrete Semiconductor Products - Diodes - Rectifiers S70QR
DIODE GEN PURP REV 1.2KV 70A DO5

DIODE GEN PURP REV 1.2KV 70A DO5

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S70QR
Rectifiers S70QR
Rectifiers 1200V 70A REV Leads Std. Recovery

Rectifiers 1200V 70A REV Leads Std. Recovery

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 20T0018 S70QR S70QR S70QR
Product Name Standard Recovery, 1200V, 70A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor Standard Recovery ,1200V,70A,Reverse,DO-5 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data