The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
12.9V Clamp 39.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 7.5VWM 12.9V DO204AC
Manufacturer: Littelfuse Inc.
Win Source Part Number: 804797-SA7.5A
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 8.33V
Current - Peak Pulse (10/1000μs): 39.5A
Power - Peak Pulse: 500W
Power Line Protection: No
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 12.9V
TVS DIODE 7.5VWM 12.9VC DO204AC
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA7.5A | 18-SA7.5ATR-ND | 804797-SA7.5A | SA7.5A |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - SA7.5A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 7.5 volts | |||
| VBR | 8.33 to 9.21 volts | 8.33 volts | 8.33 volts | 8.33 volts |
| PD | 500000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |