Vishay Intertechnology, Inc. 110V 177V TVS Protection Diode SA110A-E3/73

Description
TVS Diode 110V Unidirectional 177V Clamping DO-204AC Product overview: SA110A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA110A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 110V Unidirectional 177V Clamping DO-204AC Product overview: SA110A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA110A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110V 177V TVS Protection Diode - 144-SA110A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 177V TVS Protection Diode
144-SA110A-E3/73
110V 177V TVS Protection Diode 144-SA110A-E3/73
TVS Diode 110V Unidirectional 177V Clamping DO-204AC Product overview: SA110A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA110A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 110V Unidirectional 177V Clamping DO-204AC Product overview: SA110A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA110A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA110A-E3/73 - 893457-SA110A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA110A-E3/73
893457-SA110A-E3/73
TVS - TVS - Diodes - SA110A-E3/73 893457-SA110A-E3/73
Manufacturer: Vishay Win Source Part Number: 893457-SA110A-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 177V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA110 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893457-SA110A-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 177V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA110
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA110A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA110A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA110A-E3/73
TVS DIODE 110VWM 177VC DO204AC

TVS DIODE 110VWM 177VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA110A-E3/73 893457-SA110A-E3/73 SA110A-E3/73
Product Name 110V 177V TVS Protection Diode TVS - TVS - Diodes - SA110A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts
Unlock Full Specs
to access all available technical data