GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers S85Q

Description
DIODE GEN PURP 1.2KV 85A DO5
Datasheet
Description
DIODE GEN PURP 1.2KV 85A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - S85Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S85Q
Discrete Semiconductor Products - Diodes - Rectifiers S85Q
DIODE GEN PURP 1.2KV 85A DO5

DIODE GEN PURP 1.2KV 85A DO5

Supplier's Site
Standard Recovery ,1200V,85A,Forward,DO-5 - S85Q - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,1200V,85A,Forward,DO-5
S85Q
Standard Recovery ,1200V,85A,Forward,DO-5 S85Q
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S85Q
Rectifiers S85Q
Rectifiers 1200V 85A Std. Recovery

Rectifiers 1200V 85A Std. Recovery

Buy Now Datasheet
Standard Recovery, 1200V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0035 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 1200V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0035
Standard Recovery, 1200V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0035
STANDARD RECOVERY, 1200V, 85A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:85A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD RECOVERY, 1200V, 85A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:85A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number S85Q S85Q S85Q 20T0035
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery ,1200V,85A,Forward,DO-5 Rectifiers Standard Recovery, 1200V, 85A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data