Vishay Intertechnology, Inc. Through-Hole 500W 130V TVS Protection Diode SA130A-E3/73

Description
TVS Diode 500W 130V Unidirectional DO-204AC Through Hole Product overview: SA130A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diode 500W 130V Unidirectional DO-204AC Through Hole Product overview: SA130A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SA130A-E3/73 is a Transient Voltage Suppressor (TVS) diode from Vishay, designed for protecting sensitive electronic components against voltage transients. It features a breakdown voltage range of 144V to 159V and a maximum clamping voltage of 209V at a peak pulse current of 2.4A. The device is capable of handling a peak pulse power of 500W with a 10/1000 Oºs waveform, making it suitable for applications involving inductive load switching and lightning protection. This diode is available in both unidirectional and bidirectional configurations and is housed in a DO-204AC (DO-15) package, which is suitable for through-hole mounting. The operating temperature range is from -55°C to +175°C, ensuring reliability in various environmental conditions. The SA130A-E3/73 is AEC-Q101 qualified, indicating its suitability for automotive applications. It is RoHS compliant and has a low incremental surge resistance, contributing to its effectiveness in transient voltage suppression. Engineers considering this product should note its high popularity and balanced supply and demand status, along with a minimum order quantity of 2000 units.

Datasheet Summary
Powered by GS/AI

The SA130A-E3/73 is a Transient Voltage Suppressor (TVS) diode from Vishay, designed for protecting sensitive electronic components against voltage transients. It features a breakdown voltage range of 144V to 159V and a maximum clamping voltage of 209V at a peak pulse current of 2.4A. The device is capable of handling a peak pulse power of 500W with a 10/1000 Oºs waveform, making it suitable for applications involving inductive load switching and lightning protection. This diode is available in both unidirectional and bidirectional configurations and is housed in a DO-204AC (DO-15) package, which is suitable for through-hole mounting. The operating temperature range is from -55°C to +175°C, ensuring reliability in various environmental conditions. The SA130A-E3/73 is AEC-Q101 qualified, indicating its suitability for automotive applications. It is RoHS compliant and has a low incremental surge resistance, contributing to its effectiveness in transient voltage suppression. Engineers considering this product should note its high popularity and balanced supply and demand status, along with a minimum order quantity of 2000 units.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 500W 130V TVS Protection Diode - 144-SA130A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500W 130V TVS Protection Diode
144-SA130A-E3/73
Through-Hole 500W 130V TVS Protection Diode 144-SA130A-E3/73
TVS Diode 500W 130V Unidirectional DO-204AC Through Hole Product overview: SA130A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 500W 130V Unidirectional DO-204AC Through Hole Product overview: SA130A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA130A-E3/73 - 893462-SA130A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA130A-E3/73
893462-SA130A-E3/73
TVS - TVS - Diodes - SA130A-E3/73 893462-SA130A-E3/73
Manufacturer: Vishay Win Source Part Number: 893462-SA130A-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA130 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893462-SA130A-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA130
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA130A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA130A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA130A-E3/73
TVS DIODE 130VWM 209VC DO204AC

TVS DIODE 130VWM 209VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA130A-E3/73 893462-SA130A-E3/73 SA130A-E3/73
Product Name Through-Hole 500W 130V TVS Protection Diode TVS - TVS - Diodes - SA130A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts
Unlock Full Specs
to access all available technical data