500W Bidirectional TVS Diode, 6.5V, 11.2V Clamp, Axial Product overview: SA6.5CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6.5V, 11.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6.5V, 11.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5CA-E3/54 can be used for catalog matching and distributor lookup.
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Diode TVS Single Bi-Dir 6.5V 500W
Diode TVS Single Bi-Dir 6.5V 500W
Diode TVS Single Bi-Dir 6.5V 500W
TVS DIODE 6.5VWM 11.2VC DO204AC
TVS DIODE, 500W, 6.5V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
TVS DIODE, 500W, 6.5V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SA6.5CA-E3/54 | 112-SA6.5CA-E3/54TR-ND | 8129294 | 8129294P | SA6.5CA-E3/54 | 05R5699 |
| Product Name | 500W 6.5V 11.2V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 500W, 6.5V, Do-204Ac; Product Range Vishay |
| Configuration | Single | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | Do-204ac | DO-204AC | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |