10V Clamp 44A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10V Clamp 44A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 5VWM 10VC DO204AC
DIODE, TVS, 3W, 5V, UNIDIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SAC Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SAC5.0-E3/54GITR-ND | SAC5.0-E3/54 | 77K0882 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 3W, 5V, Unidirectional, Do-204Ac-2, Full Reel; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 10 volts | 10 volts |