The SAC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Ideal for data line applications Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Win Source Part Number: 1300737-SAC6.0
Category: Circuit Protection>TVS - Diodes
Series: SAC
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 7.9V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SAC6.0TR,SAC6.0CT
11.2V Clamp 41A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.2V Clamp 41A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 6VWM 11.2VC DO204AC
TVS-DIODE, 500W, 6V, UNIDIRECTIONAL, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio
TVS-DIODE, 500W, 6V, UNIDIRECTIONAL, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SAC6.0 | 1300737-SAC6.0 | SAC6.0TR-ND | SAC6.0 | 32M3531 |
| Product Name | 500W Axial Lead Transient Voltage Suppresssion (TVS) Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs-Diode, 500W, 6V, Unidirectional, Do-204Ac; Product Range Littelfuse |
| VBR | 7.9 to ? volts | 7.9 volts | 7.9 volts | 7.9 volts | |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||
| VC | 11.2 volts | 11.2 volts | 11.2 volts |