DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA160A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA160A-E3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1094278-SA160A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 160V
Minimum Breakdown Voltage: 178V
Max Clamping Voltage: 259V
Peak Pulse Current(Ippm): 1.9A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
TVS DIODE 160VWM 259VC DO204AC
500W,160V 5%,UNIDIR,AXIAL TVS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SA160A-E3/73 | 1094278-SA160A-E3/73 | SA160A-E3/73 | 77K1131 |
| Product Name | 500 W TVS Protection Diode | TVS - TVS - Diodes - SA160A-E3/73 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 500W,160V 5%,unidir,axial Tvs Vishay |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |