146V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
146V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 90VWM 146VC DO204AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA90A-E3/54GICT-ND | SA90A-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 146 volts | 146 volts |