STMicroelectronics 6V 0.9pF TVS Protection Diode SATAULC6-2P6

Description
TVS Diode 6V Unidirectional 0.9pF SOT-666 ESD Protection Product overview: SATAULC6-2P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SATAULC6-2P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 6V Unidirectional 0.9pF SOT-666 ESD Protection Product overview: SATAULC6-2P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SATAULC6-2P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 0.9pF TVS Protection Diode
144-SATAULC6-2P6
6V 0.9pF TVS Protection Diode 144-SATAULC6-2P6
TVS Diode 6V Unidirectional 0.9pF SOT-666 ESD Protection Product overview: SATAULC6-2P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SATAULC6-2P6 can be used for catalog matching and distributor lookup.

TVS Diode 6V Unidirectional 0.9pF SOT-666 ESD Protection Product overview: SATAULC6-2P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SATAULC6-2P6 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SATAULC6-2P6 - 1094457-SATAULC6-2P6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SATAULC6-2P6
1094457-SATAULC6-2P6
TVS - TVS - Diodes - SATAULC6-2P6 1094457-SATAULC6-2P6
Manufacturer: STMicroelectronics Win Source Part Number: 1094457-SATAULC6-2P6 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Capacitance @ Frequency: 0.9pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: SOT-666 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 19V Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical

Manufacturer: STMicroelectronics
Win Source Part Number: 1094457-SATAULC6-2P6
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 0.9pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: SOT-666
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 19V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SATAULC6-2P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SATAULC6-2P6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SATAULC6-2P6
TVS DIODE 5VWM 19VC SOT666

TVS DIODE 5VWM 19VC SOT666

Supplier's Site
TVS Diodes SATAULC6-2P6
TVS DIODE 5VWM 19VC SOT666

TVS DIODE 5VWM 19VC SOT666

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SATAULC6-2P6 1094457-SATAULC6-2P6 SATAULC6-2P6 SATAULC6-2P6
Product Name 6V 0.9pF TVS Protection Diode TVS - TVS - Diodes - SATAULC6-2P6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SOT-666 SOT-666 SOT-563, SOT-666
Tj -55 C (-67 F)
VWM 5 volts
Unlock Full Specs
to access all available technical data