Vishay Intertechnology, Inc. 15V 20A TO220 Diode and Rectifier 40L15CT

Description
DIODE ARR SCHOTT 15V 20A TO220-3 Product overview: 40L15CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 15V 20A TO220-3 Product overview: 40L15CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 20A TO220 Diode and Rectifier
286-40L15CT
15V 20A TO220 Diode and Rectifier 286-40L15CT
DIODE ARR SCHOTT 15V 20A TO220-3 Product overview: 40L15CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 15V 20A TO220-3 Product overview: 40L15CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40L15CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 40L15CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40L15CT-ND
Diode Arrays 40L15CT-ND
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 40L15CT - 075782-40L15CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40L15CT
075782-40L15CT
Diodes, Rectifiers - Arrays - 40L15CT 075782-40L15CT
Manufacturer: Vishay Win Source Part Number: 075782-40L15CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 075782-40L15CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 40L15CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40L15CT
Discrete Semiconductor Products - Diodes - Rectifiers 40L15CT
DIODE ARR SCHOTT 15V 20A TO220-3

DIODE ARR SCHOTT 15V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-40L15CT 40L15CT-ND 075782-40L15CT 40L15CT
Product Name 15V 20A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 40L15CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data