Vishay Intertechnology, Inc. Diode Arrays 40CPQ080

Description
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 40CPQ080-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40CPQ080-ND
Diode Arrays 40CPQ080-ND
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
80V 20A Diode and Rectifier
286-40CPQ080
80V 20A Diode and Rectifier 286-40CPQ080
DIODE ARR SCHOTT 80V 20A TO247AC Product overview: 40CPQ080 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ080 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 80V 20A TO247AC Product overview: 40CPQ080 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 40CPQ080 - 1128570-40CPQ080 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 40CPQ080
1128570-40CPQ080
Hard To Find - 40CPQ080 1128570-40CPQ080
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128570-40CPQ080 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 770mV at 20A Current - Reverse Leakage at Vr: 1.25mA at 80V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128570-40CPQ080
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 770mV at 20A
Current - Reverse Leakage at Vr: 1.25mA at 80V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number 40CPQ080-ND 286-40CPQ080 1128570-40CPQ080
Product Name Diode Arrays 80V 20A Diode and Rectifier Hard To Find - 40CPQ080
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 Tube
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data