Micro Commercial Components Corp. Single Zener Diodes 3SMBJ5933B-TP

Description
Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3SMBJ5933BTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMBJ5933BTPMSCT-ND
Single Zener Diodes 3SMBJ5933BTPMSCT-ND
Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - 3SMBJ5933BTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMBJ5933BTPMSDKR-ND
Single Zener Diodes 3SMBJ5933BTPMSDKR-ND
Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - 3SMBJ5933BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMBJ5933BTPMSTR-ND
Single Zener Diodes 3SMBJ5933BTPMSTR-ND
Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
22V 3W Zener Diode - 287-3SMBJ5933B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 3W Zener Diode
287-3SMBJ5933B-TP
22V 3W Zener Diode 287-3SMBJ5933B-TP
DIODE ZENER 22V 3W DO214AA Product overview: 3SMBJ5933B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5933B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 3W DO214AA Product overview: 3SMBJ5933B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5933B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 976930-3SMBJ5933B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
976930-3SMBJ5933B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 976930-3SMBJ5933B-TP
Win Source Part Number: 976930-3SMBJ5933B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 17.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 3SMBJ5933BTPMSTR,3SM BJ5933BTP,3SMBJ5933B TPMSCT,3SMBJ5933BTPM SDKR Base Product Number: SMBJ5933

Win Source Part Number: 976930-3SMBJ5933B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 17.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 3SMBJ5933BTPMSTR,3SMBJ5933BTP,3SMBJ5933BTPMSCT,3SMBJ5933BTPMSDKR
Base Product Number: SMBJ5933

Buy Now Datasheet
DIODE ZENER 22V 3W DO214AA - 543-3SMBJ5933B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 22V 3W DO214AA
543-3SMBJ5933B-TP
DIODE ZENER 22V 3W DO214AA 543-3SMBJ5933B-TP
DIODE ZENER 22V 3W DO214AA

DIODE ZENER 22V 3W DO214AA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 3SMBJ5933B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3SMBJ5933B-TP
Discrete Semiconductor Products - Diodes - Zener 3SMBJ5933B-TP
DIODE ZENER 22V 3W DO214AA

DIODE ZENER 22V 3W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
3SMBJ5933B-TP
Zener Diodes 3SMBJ5933B-TP
Zener Diodes 3.0W 22V

Zener Diodes 3.0W 22V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3SMBJ5933BTPMSCT-ND 287-3SMBJ5933B-TP 976930-3SMBJ5933B-TP 543-3SMBJ5933B-TP 3SMBJ5933B-TP 3SMBJ5933B-TP
Product Name Single Zener Diodes 22V 3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single DIODE ZENER 22V 3W DO214AA Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA, SMB; SMB DO-214AA (SMB); SMB DO-214AA-2
RoHS Compliant RoHS RoHS
VZ 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data