Vishay Intertechnology, Inc. 60V 20A Diode and Rectifier 40CPQ060

Description
DIODE ARR SCHOTT 60V 20A TO247AC Product overview: 40CPQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 20A TO247AC Product overview: 40CPQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A Diode and Rectifier
286-40CPQ060
60V 20A Diode and Rectifier 286-40CPQ060
DIODE ARR SCHOTT 60V 20A TO247AC Product overview: 40CPQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ060 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 20A TO247AC Product overview: 40CPQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 40CPQ060 - 075778-40CPQ060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40CPQ060
075778-40CPQ060
Diodes, Rectifiers - Arrays - 40CPQ060 075778-40CPQ060
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 075778-40CPQ060 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 530mV at 20A Current - Reverse Leakage at Vr: 1.7mA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 075778-40CPQ060
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 20A
Current - Reverse Leakage at Vr: 1.7mA at 60V

Buy Now
Diode Arrays - 40CPQ060-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40CPQ060-ND
Diode Arrays 40CPQ060-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-40CPQ060 075778-40CPQ060 40CPQ060-ND
Product Name 60V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - 40CPQ060 Diode Arrays
Package Tube TO-247; TO-247-3
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data