53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-3SMC33CATR13PBFREETR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 53.3 volts |