Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 40CPQ100 40CPQ100

Description
Manufacturer: Vishay Win Source Part Number: 075779-40CPQ100 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 20A Current - Reverse Leakage @ Vr: 1.25mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 075779-40CPQ100 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 20A Current - Reverse Leakage @ Vr: 1.25mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 40CPQ100 - 075779-40CPQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40CPQ100
075779-40CPQ100
Diodes, Rectifiers - Arrays - 40CPQ100 075779-40CPQ100
Manufacturer: Vishay Win Source Part Number: 075779-40CPQ100 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 20A Current - Reverse Leakage @ Vr: 1.25mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 075779-40CPQ100
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 20A
Current - Reverse Leakage @ Vr: 1.25mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Diode Arrays - 40CPQ100-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40CPQ100-ND
Diode Arrays 40CPQ100-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-247-3

Buy Now Datasheet
Bridge Rectifier - 16308085 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16308085
Bridge Rectifier 16308085
DIODE, SCHOTTKY RECTIFIER, 40 A, 100 V, TO-247. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY RECTIFIER, 40 A, 100 V, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 075779-40CPQ100 40CPQ100-ND 16308085
Product Name Diodes, Rectifiers - Arrays - 40CPQ100 Diode Arrays Bridge Rectifier
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7700 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
TVS Diodes - 7704844P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
General-purpose dual Schottky diode - BAS40-06W-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
2 suppliers