Vishay Intertechnology, Inc. 30V 20A Diode and Rectifier 42CTQ030S

Description
DIODE ARR SCHOTT 30V 20A TO263AB Product overview: 42CTQ030S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 20A TO263AB Product overview: 42CTQ030S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 20A Diode and Rectifier - 286-42CTQ030S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20A Diode and Rectifier
286-42CTQ030S
30V 20A Diode and Rectifier 286-42CTQ030S
DIODE ARR SCHOTT 30V 20A TO263AB Product overview: 42CTQ030S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030S can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 20A TO263AB Product overview: 42CTQ030S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-42CTQ030S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 42CTQ030S - 1128654-42CTQ030S - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 42CTQ030S
1128654-42CTQ030S
Hard To Find - 42CTQ030S 1128654-42CTQ030S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128654-42CTQ030S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 42CTQ030S Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 480mV at 20A Current - Reverse Leakage at Vr: 3mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128654-42CTQ030S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 42CTQ030S
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 480mV at 20A
Current - Reverse Leakage at Vr: 3mA at 30V

Buy Now
Diode Arrays - 42CTQ030S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
42CTQ030S-ND
Diode Arrays 42CTQ030S-ND
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 42CTQ030S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
42CTQ030S
Discrete Semiconductor Products - Diodes - Rectifiers 42CTQ030S
DIODE ARR SCHOTT 30V 20A TO263AB

DIODE ARR SCHOTT 30V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-42CTQ030S 1128654-42CTQ030S 42CTQ030S-ND 42CTQ030S
Product Name 30V 20A Diode and Rectifier Hard To Find - 42CTQ030S Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data