TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 40VWM 64.5VC SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-3SMC40CA-TMTR13TIN/LEADCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 64.5 volts |