Micro Commercial Components Corp. 6.8V 3W Zener Diode 3SMBJ5921B-TP

Description
DIODE ZENER 6.8V 3W DO214AA Product overview: 3SMBJ5921B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5921B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 3W DO214AA Product overview: 3SMBJ5921B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5921B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 3W Zener Diode - 287-3SMBJ5921B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 3W Zener Diode
287-3SMBJ5921B-TP
6.8V 3W Zener Diode 287-3SMBJ5921B-TP
DIODE ZENER 6.8V 3W DO214AA Product overview: 3SMBJ5921B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5921B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 3W DO214AA Product overview: 3SMBJ5921B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMBJ5921B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3SMBJ5921BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMBJ5921BTPMSTR-ND
Single Zener Diodes 3SMBJ5921BTPMSTR-ND
Zener Diode 6.8V 3W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 6.8V 3W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - 3SMBJ5921BTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMBJ5921BTPMSDKR-ND
Single Zener Diodes 3SMBJ5921BTPMSDKR-ND
Zener Diode 6.8V 3W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 6.8V 3W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - 3SMBJ5921BTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMBJ5921BTPMSCT-ND
Single Zener Diodes 3SMBJ5921BTPMSCT-ND
Zener Diode 6.8V 3W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 6.8V 3W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes - Zener - Single - 3SMBJ5921B-TP - 1097838-3SMBJ5921B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3SMBJ5921B-TP
1097838-3SMBJ5921B-TP
Diodes - Zener - Single - 3SMBJ5921B-TP 1097838-3SMBJ5921B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097838-3SMBJ5921B-T P Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097838-3SMBJ5921B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3SMBJ5921B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3SMBJ5921B-TP
Discrete Semiconductor Products - Diodes - Zener 3SMBJ5921B-TP
DIODE ZENER 6.8V 3W DO214AA

DIODE ZENER 6.8V 3W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
3SMBJ5921B-TP
Zener Diodes 3SMBJ5921B-TP
Zener Diodes 6.8V 200Ohms

Zener Diodes 6.8V 200Ohms

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-3SMBJ5921B-TP 3SMBJ5921BTPMSTR-ND 1097838-3SMBJ5921B-TP 3SMBJ5921B-TP 3SMBJ5921B-TP
Product Name 6.8V 3W Zener Diode Single Zener Diodes Diodes - Zener - Single - 3SMBJ5921B-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) DO-214AA (SMB); SMB DO-214AA (SMB); SMB DO-214AA-2
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4735A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7081867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details