Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOT 100V 20A TO263AB Product overview: 43CTQ100STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-43CTQ100STRL can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 717254-43CTQ100STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Family Part Number: 43CTQ100S
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 810mV at 20A
Current - Reverse Leakage at Vr: 1mA at 100V
DIODE ARR SCHOT 100V 20A TO263AB
DIODE ARRAY SCHOTTKY 100V D2PAK
DIODE ARRAY SCHOTTKY 100V D2PAK
RECTIFIER DIODES,COMMON CATHODE,SCHOTTKY,100
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 43CTQ100STRL-ND | 286-43CTQ100STRL | 717254-43CTQ100STRL | 43CTQ100STRL | 884-43CTQ100STRL | 43CTQ100STRL | 97B9079 |
| Product Name | Diode Arrays | 100V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - 43CTQ100STRL | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 100V D2PAK | Diode Arrays | Rectifier Diodes,common Cathode,schottky,100V V(Rrm),to-263Ab Rohs Compliant Vishay |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | D2PAK | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Diode Type | Schottky; Schottky | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Obsolete | Removed | Obsolete |