Zener Diode 9.1V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 9.1V 3W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 9.1V 3W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 9.1V 3W DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3SMBJ5924BTPMSDKR-ND | 3SMBJ5924B-TP | 3SMBJ5924B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AA (SMB); SMB | DO-214AA-2 |