Vishay Intertechnology, Inc. 200V 40A Diode and Rectifier 40EPF02

Description
DIODE GP 200V 40A TO247AC Product overview: 40EPF02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 200V 40A TO247AC Product overview: 40EPF02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 40A Diode and Rectifier - 280-40EPF02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 40A Diode and Rectifier
280-40EPF02
200V 40A Diode and Rectifier 280-40EPF02
DIODE GP 200V 40A TO247AC Product overview: 40EPF02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF02 can be used for catalog matching and distributor lookup.

DIODE GP 200V 40A TO247AC Product overview: 40EPF02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 40EPF02-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
40EPF02-ND
Single Diodes 40EPF02-ND
Diode Standard 200V 40A Through Hole TO-247AC Modified

Diode Standard 200V 40A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - 40EPF02 - 1128581-40EPF02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 40EPF02
1128581-40EPF02
Diodes, Rectifiers - Single - 40EPF02 1128581-40EPF02
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128581-40EPF02 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 40A Reverse Recovery Time (trr): 180ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 40A Current - Reverse Leakage at Vr: 100μA at 200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128581-40EPF02
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 180ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 40A
Current - Reverse Leakage at Vr: 100μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 40EPF02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40EPF02
Discrete Semiconductor Products - Diodes - Rectifiers 40EPF02
DIODE GP 200V 40A TO247AC

DIODE GP 200V 40A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-40EPF02 40EPF02-ND 1128581-40EPF02 40EPF02
Product Name 200V 40A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 40EPF02 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data